STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BD ST26C31BD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260232-ST26C31BD Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): DS26C31TM/NOPB; ST26C31BDR; ISL32272EFBZ; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260232-ST26C31BD Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): DS26C31TM/NOPB; ST26C31BDR; ISL32272EFBZ; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BD - 1260232-ST26C31BD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BD
1260232-ST26C31BD
Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BD 1260232-ST26C31BD
Manufacturer: STMicroelectronics Win Source Part Number: 1260232-ST26C31BD Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): DS26C31TM/NOPB; ST26C31BDR; ISL32272EFBZ; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260232-ST26C31BD
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): DS26C31TM/NOPB; ST26C31BDR; ISL32272EFBZ;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Quad Interface Transceiver IC - 710-ST26C31BD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-ST26C31BD
Quad Interface Transceiver IC 710-ST26C31BD
QUAD LINE DRIVER, PDSO16, SO-16 Product overview: ST26C31BD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C31BD can be used for catalog matching and distributor lookup.

QUAD LINE DRIVER, PDSO16, SO-16 Product overview: ST26C31BD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C31BD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1260232-ST26C31BD 710-ST26C31BD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BD Quad Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details