STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25TV02K-AP6F3

Description
Win Source Part Number: 1235516-ST25TV02K-AP 6F3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 5,904 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, NFC Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235516-ST25TV02K-AP 6F3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 5,904 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, NFC Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235516-ST25TV02K-AP6F3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235516-ST25TV02K-AP6F3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235516-ST25TV02K-AP6F3
Win Source Part Number: 1235516-ST25TV02K-AP 6F3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 5,904 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, NFC Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25

Win Source Part Number: 1235516-ST25TV02K-AP6F3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25T
Type: RFID Transponder
Package: Bulk
Standard Package: 5,904
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 15693, NFC
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235516-ST25TV02K-AP6F3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details