STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25TV02K-AD6H9

Description
Win Source Part Number: 1235509-ST25TV02K-AD 6H9 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, NFC Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235509-ST25TV02K-AD 6H9 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, NFC Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235509-ST25TV02K-AD6H9 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235509-ST25TV02K-AD6H9
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235509-ST25TV02K-AD6H9
Win Source Part Number: 1235509-ST25TV02K-AD 6H9 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, NFC Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25

Win Source Part Number: 1235509-ST25TV02K-AD6H9
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25T
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 15693, NFC
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235509-ST25TV02K-AD6H9
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details