STMicroelectronics, Inc. RFID, RF Access, Monitoring ICs ST25TN01K-AFH5

Description
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN
Request a Quote Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-ST25TN01K-AFH5DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25TN01K-AFH5DKR-ND
RFID, RF Access, Monitoring ICs 497-ST25TN01K-AFH5DKR-ND
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN

RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25TN01K-AFH5CT-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25TN01K-AFH5CT-ND
RFID, RF Access, Monitoring ICs 497-ST25TN01K-AFH5CT-ND
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN

RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25TN01K-AFH5TR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25TN01K-AFH5TR-ND
RFID, RF Access, Monitoring ICs 497-ST25TN01K-AFH5TR-ND
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN

RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - 1373319-ST25TN01K-AFH5 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1373319-ST25TN01K-AFH5
RF and Wireless - RFID, RF Access, Monitoring ICs 1373319-ST25TN01K-AFH5
Win Source Part Number: 1373319-ST25TN01K-AF H5 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Standards: ISO 14443, NFC

Win Source Part Number: 1373319-ST25TN01K-AFH5
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: RFID Transponder
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Base Product Number: ST25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Standards: ISO 14443, NFC

Buy Now Datasheet
Nfc Forum Type 2 Tag Ic, Ufdfpn-5 Rohs Compliant Stmicroelectronics - 25AK1331 - Newark, An Avnet Company
Chicago, IL, United States
Nfc Forum Type 2 Tag Ic, Ufdfpn-5 Rohs Compliant Stmicroelectronics
25AK1331
Nfc Forum Type 2 Tag Ic, Ufdfpn-5 Rohs Compliant Stmicroelectronics 25AK1331
NFC FORUM TYPE 2 TAG IC, UFDFPN-5 ROHS COMPLIANT: YES

NFC FORUM TYPE 2 TAG IC, UFDFPN-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category RFID Chips RFID Chips RFID Chips
Product Number 497-ST25TN01K-AFH5DKR-ND 1373319-ST25TN01K-AFH5 25AK1331
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs Nfc Forum Type 2 Tag Ic, Ufdfpn-5 Rohs Compliant Stmicroelectronics
Frequency 1.36E7 Hz 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details