STMicroelectronics RF and Wireless - RFID, RF Access, Monitoring ICs ST25TB04K-AC6G6

Description
Win Source Part Number: 1355792-ST25TB04K-AC 6G6 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ST25T Package: Bulk Product Status: Active Frequency: 13.56MHz Package / Case: Die Supplier Device Package: Wafer Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.90.0000 REACH Status: REACH Unaffected ECCN: EAR99 Standards: ISO 14443
Request a Quote Datasheet
Description
Win Source Part Number: 1355792-ST25TB04K-AC 6G6 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ST25T Package: Bulk Product Status: Active Frequency: 13.56MHz Package / Case: Die Supplier Device Package: Wafer Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.90.0000 REACH Status: REACH Unaffected ECCN: EAR99 Standards: ISO 14443
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - 1355792-ST25TB04K-AC6G6 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1355792-ST25TB04K-AC6G6
RF and Wireless - RFID, RF Access, Monitoring ICs 1355792-ST25TB04K-AC6G6
Win Source Part Number: 1355792-ST25TB04K-AC 6G6 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ST25T Package: Bulk Product Status: Active Frequency: 13.56MHz Package / Case: Die Supplier Device Package: Wafer Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.90.0000 REACH Status: REACH Unaffected ECCN: EAR99 Standards: ISO 14443

Win Source Part Number: 1355792-ST25TB04K-AC6G6
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: RFID Transponder
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ST25T
Package: Bulk
Product Status: Active
Frequency: 13.56MHz
Package / Case: Die
Supplier Device Package: Wafer
Base Product Number: ST25
Mounting Type: Surface Mount
HTSUS: 8542.90.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Standards: ISO 14443

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1355792-ST25TB04K-AC6G6
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs
Frequency 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details