STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25TB02K-AC6G6

Description
Win Source Part Number: 1235524-ST25TB02K-AC 6G6 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 4,749 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1235524-ST25TB02K-AC 6G6 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 4,749 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235524-ST25TB02K-AC6G6 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235524-ST25TB02K-AC6G6
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235524-ST25TB02K-AC6G6
Win Source Part Number: 1235524-ST25TB02K-AC 6G6 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 4,749 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 RoHS Status: RoHS non-compliant

Win Source Part Number: 1235524-ST25TB02K-AC6G6
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25T
Type: RFID Transponder
Package: Bulk
Standard Package: 4,749
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 14443
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235524-ST25TB02K-AC6G6
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products