STMicroelectronics RFID, RF Access, Monitoring ICs ST25TA512-AC6B5

Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TA512-AC6B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TA512-AC6B5
RFID, RF Access, Monitoring ICs ST25TA512-AC6B5
RFID Transponder IC 13.56MHz ISO 14443 Die

RFID Transponder IC 13.56MHz ISO 14443 Die

Buy Now Datasheet
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25TA512-AC6B5
RF and Wireless - RFID, RF Access, Monitoring ICs ST25TA512-AC6B5
IC RFID TRANSP 13.56MHZ WAFER

IC RFID TRANSP 13.56MHZ WAFER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25TA512-AC6B5 ST25TA512-AC6B5
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - BCM20737ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
RF Receivers - SI4730-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.2 mA
View Details