STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25TA16K-AB6G3

Description
Win Source Part Number: 1235525-ST25TA16K-AB 6G3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 2,067 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1235525-ST25TA16K-AB 6G3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 2,067 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235525-ST25TA16K-AB6G3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235525-ST25TA16K-AB6G3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235525-ST25TA16K-AB6G3
Win Source Part Number: 1235525-ST25TA16K-AB 6G3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Type: RFID Transponder Package: Bulk Standard Package: 2,067 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, NFC Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25 RoHS Status: RoHS non-compliant

Win Source Part Number: 1235525-ST25TA16K-AB6G3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25T
Type: RFID Transponder
Package: Bulk
Standard Package: 2,067
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 14443, NFC
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235525-ST25TA16K-AB6G3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897855 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details