STMicroelectronics RFID, RF Access, Monitoring ICs ST25TA02K-DC6C5

Description
RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TA02K-DC6C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TA02K-DC6C5
RFID, RF Access, Monitoring ICs ST25TA02K-DC6C5
RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad

Buy Now
RFID, RF Access, Monitoring ICs - ST25TA02K-DC6C5 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25TA02K-DC6C5
RFID, RF Access, Monitoring ICs ST25TA02K-DC6C5
IC RFID TRANSP 13.56MHZ 8UFDFPN

IC RFID TRANSP 13.56MHZ 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25TA02K-DC6C5 ST25TA02K-DC6C5
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-1CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Integrated Circuits (ICs) - CAN ICs - 6250G - Acme Chip Technology Co., Limited
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 1000 kbps
View Details