STMicroelectronics RFID, RF Access, Monitoring ICs ST25TA02K-AC6B5

Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TA02K-AC6B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TA02K-AC6B5
RFID, RF Access, Monitoring ICs ST25TA02K-AC6B5
RFID Transponder IC 13.56MHz ISO 14443 Die

RFID Transponder IC 13.56MHz ISO 14443 Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25TA02K-AC6B5
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - BCM20730A1KML2GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Interface - Drivers, Receivers, Transceivers - 54F139FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2493-C-GTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details