Rochester Electronics Interface - Drivers, Receivers, Transceivers 54155FM

Description
DECODER/DRIVER, TTL, CDFP16
Datasheet
Description
DECODER/DRIVER, TTL, CDFP16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 54155FM - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
54155FM
Interface - Drivers, Receivers, Transceivers 54155FM
DECODER/DRIVER, TTL, CDFP16

DECODER/DRIVER, TTL, CDFP16

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 54155FM
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - SI32280-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details