STMicroelectronics RFID, RF Access, Monitoring ICs - ST25RU3993-BQFT ST25RU3993-BQFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 811867-ST25RU3993-BQ FT Packaging: Reel Type: RFID Reader Frequency: 860MHz ~ 960MHz Standards: EPC, ISO 18000-6 Supplier Device Package: 48-QFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: ST25RU
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 811867-ST25RU3993-BQ FT Packaging: Reel Type: RFID Reader Frequency: 860MHz ~ 960MHz Standards: EPC, ISO 18000-6 Supplier Device Package: 48-QFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: ST25RU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25RU3993-BQFT - 811867-ST25RU3993-BQFT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25RU3993-BQFT
811867-ST25RU3993-BQFT
RFID, RF Access, Monitoring ICs - ST25RU3993-BQFT 811867-ST25RU3993-BQFT
Manufacturer: STMicroelectronics Win Source Part Number: 811867-ST25RU3993-BQ FT Packaging: Reel Type: RFID Reader Frequency: 860MHz ~ 960MHz Standards: EPC, ISO 18000-6 Supplier Device Package: 48-QFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: ST25RU

Manufacturer: STMicroelectronics
Win Source Part Number: 811867-ST25RU3993-BQFT
Packaging: Reel
Type: RFID Reader
Frequency: 860MHz ~ 960MHz
Standards: EPC, ISO 18000-6
Supplier Device Package: 48-QFN (7x7)
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: ST25RU

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811867-ST25RU3993-BQFT
Product Name RFID, RF Access, Monitoring ICs - ST25RU3993-BQFT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details