STMicroelectronics RFID, RF Access, Monitoring ICs - ST25RU3992-BQFT ST25RU3992-BQFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 846827-ST25RU3992-BQ FT Series: ST25R Features: IC Package: Reel - TR Part Status: Obsolete Family Name: ST25 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-ST25RU3992-BQFTD KR, ST25RU3992-BQFM, ST25RD3992-BQFMTR-ND L, AS3992-BQFMDKR-ND, AS3992-BQFP-50, 497-ST25RU3992-BQFTC T, Q8591124, AS3992-BQFP-50CT-ND, ST25RU3992-BQFTTR-ND , ST25RU3992-BQFTCT-ND , ST25RU3992-BQFT-ND, ST25RU3992-BQFTDKR-N D, ST25RD3992-BQFMDKR-N D, ST25RD3992-BQFMCT, ST25RU3992-BQFMDKR-N D, ST25RD3992-BQFT-ND, AS3992BQFP50, AS3992-BQFMTR-NDL, ST25RD3992-BQFMCT-ND , ST25RU3992-BQFTTR, ST25RD3992-BQFMTR-ND , 180350005, AS3992-BQFMCT-ND, AS3992-BQFMTR-ND, AS3992-BQFP, ST, 180350013, ST25RU3992-BQFMTR-ND L, AS3992-BQFP-50DKR, AS3992-BQFM, ST25RD3992-BQFMDKR, AS3992-BQFP-50DKR-ND , AS3992-BQFP-50TR, AS3992-BQFT, ST25RU3992-BQFTCT, AS3992-BQFP-50TR-ND, 497-ST25RU3992-BQFTT R, AS3992-BQFP-ND, ST25RU3992-BQFMTR-ND , AS3992-BQFT-ND, ST25RU3992-BQFTDKR, ST25RU3992-BQFTTR-ND L, AS3992-BQFP-50TR-NDL , ST25RU3992-BQFMCT-ND , AS3992-BQFP-50CT, ST25RU3992-BQFTINACT IVE
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 846827-ST25RU3992-BQ FT Series: ST25R Features: IC Package: Reel - TR Part Status: Obsolete Family Name: ST25 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-ST25RU3992-BQFTD KR, ST25RU3992-BQFM, ST25RD3992-BQFMTR-ND L, AS3992-BQFMDKR-ND, AS3992-BQFP-50, 497-ST25RU3992-BQFTC T, Q8591124, AS3992-BQFP-50CT-ND, ST25RU3992-BQFTTR-ND , ST25RU3992-BQFTCT-ND , ST25RU3992-BQFT-ND, ST25RU3992-BQFTDKR-N D, ST25RD3992-BQFMDKR-N D, ST25RD3992-BQFMCT, ST25RU3992-BQFMDKR-N D, ST25RD3992-BQFT-ND, AS3992BQFP50, AS3992-BQFMTR-NDL, ST25RD3992-BQFMCT-ND , ST25RU3992-BQFTTR, ST25RD3992-BQFMTR-ND , 180350005, AS3992-BQFMCT-ND, AS3992-BQFMTR-ND, AS3992-BQFP, ST, 180350013, ST25RU3992-BQFMTR-ND L, AS3992-BQFP-50DKR, AS3992-BQFM, ST25RD3992-BQFMDKR, AS3992-BQFP-50DKR-ND , AS3992-BQFP-50TR, AS3992-BQFT, ST25RU3992-BQFTCT, AS3992-BQFP-50TR-ND, 497-ST25RU3992-BQFTT R, AS3992-BQFP-ND, ST25RU3992-BQFMTR-ND , AS3992-BQFT-ND, ST25RU3992-BQFTDKR, ST25RU3992-BQFTTR-ND L, AS3992-BQFP-50TR-NDL , ST25RU3992-BQFMCT-ND , AS3992-BQFP-50CT, ST25RU3992-BQFTINACT IVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25RU3992-BQFT - 846827-ST25RU3992-BQFT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25RU3992-BQFT
846827-ST25RU3992-BQFT
RFID, RF Access, Monitoring ICs - ST25RU3992-BQFT 846827-ST25RU3992-BQFT
Manufacturer: STMicroelectronics Win Source Part Number: 846827-ST25RU3992-BQ FT Series: ST25R Features: IC Package: Reel - TR Part Status: Obsolete Family Name: ST25 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-ST25RU3992-BQFTD KR, ST25RU3992-BQFM, ST25RD3992-BQFMTR-ND L, AS3992-BQFMDKR-ND, AS3992-BQFP-50, 497-ST25RU3992-BQFTC T, Q8591124, AS3992-BQFP-50CT-ND, ST25RU3992-BQFTTR-ND , ST25RU3992-BQFTCT-ND , ST25RU3992-BQFT-ND, ST25RU3992-BQFTDKR-N D, ST25RD3992-BQFMDKR-N D, ST25RD3992-BQFMCT, ST25RU3992-BQFMDKR-N D, ST25RD3992-BQFT-ND, AS3992BQFP50, AS3992-BQFMTR-NDL, ST25RD3992-BQFMCT-ND , ST25RU3992-BQFTTR, ST25RD3992-BQFMTR-ND , 180350005, AS3992-BQFMCT-ND, AS3992-BQFMTR-ND, AS3992-BQFP, ST, 180350013, ST25RU3992-BQFMTR-ND L, AS3992-BQFP-50DKR, AS3992-BQFM, ST25RD3992-BQFMDKR, AS3992-BQFP-50DKR-ND , AS3992-BQFP-50TR, AS3992-BQFT, ST25RU3992-BQFTCT, AS3992-BQFP-50TR-ND, 497-ST25RU3992-BQFTT R, AS3992-BQFP-ND, ST25RU3992-BQFMTR-ND , AS3992-BQFT-ND, ST25RU3992-BQFTDKR, ST25RU3992-BQFTTR-ND L, AS3992-BQFP-50TR-NDL , ST25RU3992-BQFMCT-ND , AS3992-BQFP-50CT, ST25RU3992-BQFTINACT IVE

Manufacturer: STMicroelectronics
Win Source Part Number: 846827-ST25RU3992-BQFT
Series: ST25R
Features: IC
Package: Reel - TR
Part Status: Obsolete
Family Name: ST25
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-ST25RU3992-BQFTDKR, ST25RU3992-BQFM, ST25RD3992-BQFMTR-NDL, AS3992-BQFMDKR-ND, AS3992-BQFP-50, 497-ST25RU3992-BQFTCT, Q8591124, AS3992-BQFP-50CT-ND, ST25RU3992-BQFTTR-ND, ST25RU3992-BQFTCT-ND, ST25RU3992-BQFT-ND, ST25RU3992-BQFTDKR-ND, ST25RD3992-BQFMDKR-ND, ST25RD3992-BQFMCT, ST25RU3992-BQFMDKR-ND, ST25RD3992-BQFT-ND, AS3992BQFP50, AS3992-BQFMTR-NDL, ST25RD3992-BQFMCT-ND, ST25RU3992-BQFTTR, ST25RD3992-BQFMTR-ND, 180350005, AS3992-BQFMCT-ND, AS3992-BQFMTR-ND, AS3992-BQFP, ST, 180350013, ST25RU3992-BQFMTR-NDL, AS3992-BQFP-50DKR, AS3992-BQFM, ST25RD3992-BQFMDKR, AS3992-BQFP-50DKR-ND, AS3992-BQFP-50TR, AS3992-BQFT, ST25RU3992-BQFTCT, AS3992-BQFP-50TR-ND, 497-ST25RU3992-BQFTTR, AS3992-BQFP-ND, ST25RU3992-BQFMTR-ND, AS3992-BQFT-ND, ST25RU3992-BQFTDKR, ST25RU3992-BQFTTR-NDL, AS3992-BQFP-50TR-NDL, ST25RU3992-BQFMCT-ND, AS3992-BQFP-50CT, ST25RU3992-BQFTINACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 846827-ST25RU3992-BQFT
Product Name RFID, RF Access, Monitoring ICs - ST25RU3992-BQFT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details