STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25RU3980-BQFT

Description
Win Source Part Number: 1235530-ST25RU3980-B QFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: EPC, ISO 18000-6 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: ST25RD3980-BQFTCT,18 5380008,ST25RU3980-B QFTCT,AS3980-BQFTDKR ,AS3980-BQFTTR,AS398 0-BQFTCT,AS3980-BQFT CT,ST25RD3980-BQFTTR ,ST25RD3980-BQFTCT,S T25RU3980-BQFTTR,ST2 5RD3980-BQFTTR,ST25R D3980-BQFTDKR,ST25RU 3980-BQFTDKR,ST25RD3 980-BQFT,AS3980-BQFT DKR,AS3980-BQFTTR,ST 25RD3980-BQFTDKR,AS3 980-BQFT Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235530-ST25RU3980-B QFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: EPC, ISO 18000-6 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: ST25RD3980-BQFTCT,18 5380008,ST25RU3980-B QFTCT,AS3980-BQFTDKR ,AS3980-BQFTTR,AS398 0-BQFTCT,AS3980-BQFT CT,ST25RD3980-BQFTTR ,ST25RD3980-BQFTCT,S T25RU3980-BQFTTR,ST2 5RD3980-BQFTTR,ST25R D3980-BQFTDKR,ST25RU 3980-BQFTDKR,ST25RD3 980-BQFT,AS3980-BQFT DKR,AS3980-BQFTTR,ST 25RD3980-BQFTDKR,AS3 980-BQFT Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235530-ST25RU3980-BQFT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235530-ST25RU3980-BQFT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235530-ST25RU3980-BQFT
Win Source Part Number: 1235530-ST25RU3980-B QFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: SPI Standards: EPC, ISO 18000-6 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: ST25RD3980-BQFTCT,18 5380008,ST25RU3980-B QFTCT,AS3980-BQFTDKR ,AS3980-BQFTTR,AS398 0-BQFTCT,AS3980-BQFT CT,ST25RD3980-BQFTTR ,ST25RD3980-BQFTCT,S T25RU3980-BQFTTR,ST2 5RD3980-BQFTTR,ST25R D3980-BQFTDKR,ST25RU 3980-BQFTDKR,ST25RD3 980-BQFT,AS3980-BQFT DKR,AS3980-BQFTTR,ST 25RD3980-BQFTDKR,AS3 980-BQFT Base Product Number: ST25

Win Source Part Number: 1235530-ST25RU3980-BQFT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25R
Type: RFID Reader
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 860MHz ~ 960MHz
Interface: SPI
Standards: EPC, ISO 18000-6
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: ST25RD3980-BQFTCT,185380008,ST25RU3980-BQFTCT,AS3980-BQFTDKR,AS3980-BQFTTR,AS3980-BQFTCT,AS3980-BQFTCT,ST25RD3980-BQFTTR,ST25RD3980-BQFTCT,ST25RU3980-BQFTTR,ST25RD3980-BQFTTR,ST25RD3980-BQFTDKR,ST25RU3980-BQFTDKR,ST25RD3980-BQFT,AS3980-BQFTDKR,AS3980-BQFTTR,ST25RD3980-BQFTDKR,AS3980-BQFT
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235530-ST25RU3980-BQFT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details