STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25R3917-AQWT

Description
Win Source Part Number: 1123691-ST25R3917-AQ WT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader/Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, Mifare, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): ST25R3917AQWT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-ST25R3917-AQWTTR ,497-ST25R3917-AQWT- ND,497-ST25R3917-AQW TCT,497-ST25R3917-AQ WTDKR Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1123691-ST25R3917-AQ WT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader/Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, Mifare, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): ST25R3917AQWT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-ST25R3917-AQWTTR ,497-ST25R3917-AQWT- ND,497-ST25R3917-AQW TCT,497-ST25R3917-AQ WTDKR Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1123691-ST25R3917-AQWT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1123691-ST25R3917-AQWT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1123691-ST25R3917-AQWT
Win Source Part Number: 1123691-ST25R3917-AQ WT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader/Transponder Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, ISO 15693, Mifare, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): ST25R3917AQWT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-ST25R3917-AQWTTR ,497-ST25R3917-AQWT- ND,497-ST25R3917-AQW TCT,497-ST25R3917-AQ WTDKR Base Product Number: ST25

Win Source Part Number: 1123691-ST25R3917-AQWT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25R
Type: RFID Reader/Transponder
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: FeliCa, ISO 14443, ISO 15693, Mifare, NFC
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): ST25R3917AQWT;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-ST25R3917-AQWTTR,497-ST25R3917-AQWT-ND,497-ST25R3917-AQWTCT,497-ST25R3917-AQWTDKR
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1123691-ST25R3917-AQWT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details