Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
STMICROELECTRONICS, INC.
ST25R3916B-AQET -- RF ICS
STMicroelectronics, Inc.
RF ICs
ST25R3916B-AQET
Description
QFN32 Wet Flank 3916B TSMC / JSCC
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
QFN32 Wet Flank 3916B TSMC / JSCC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
152166P
RF ICs
152166P
QFN32 Wet Flank 3916B TSMC / JSCC
QFN32 Wet Flank 3916B TSMC / JSCC
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
152165
RF ICs
152165
QFN32 Wet Flank 3916B TSMC / JSCC
QFN32 Wet Flank 3916B TSMC / JSCC
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
152166
RF ICs
152166
QFN32 Wet Flank 3916B TSMC / JSCC
QFN32 Wet Flank 3916B TSMC / JSCC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Switches
Product Number
152166P
Product Name
RF ICs
Package Type
UFQFPN-32
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω
RC-2SP6T-26
Specs
Package Type
Connectorized
Connector
SMA
Operating Temperature
0.0 to 40 C (32 to 104 F)
View Details
kTB Solutions
Waveguide Switches
NWSD-22
Specs
Frequency Range
33000 to 50000 MHz
Type
Double Pole Double Throw; DPDT
View Details
RS Components, Ltd.
RF ICs
1897040
Specs
Package Type
SOT-23
View Details
Crane Aerospace & Electronics
Switches and Switch Matrices
C-BAND SWITCH
Specs
Frequency Range
4000 to 8000 MHz
Insertion Loss
7 dB
Isolation
55 dB
View Details