STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3916B-AQET

Description
MEMORY
Description
MEMORY

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3916B-AQET - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25R3916B-AQET
RFID, RF Access, Monitoring ICs ST25R3916B-AQET
MEMORY

MEMORY

Supplier's Site
RFID, RF Access, Monitoring ICs - ST25R3916B-AQET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3916B-AQET
RFID, RF Access, Monitoring ICs ST25R3916B-AQET
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.6V ~ 5.5V 36-UFBGA, WLCSP

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.6V ~ 5.5V 36-UFBGA, WLCSP

Buy Now

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25R3916B-AQET ST25R3916B-AQET
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader/Transponder Receiver
Supply Voltage Other; 2.6V ~ 5.5V Other; 2.6V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 36-UFBGA, WLCSP BGA; CSP; 36-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9161-LACA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2200 MHz
Data Rate 8000 kbps
View Details
Telecom - 336-4873-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details