STMicroelectronics RFID, RF Access, Monitoring ICs - ST25R3916-AQWT ST25R3916-AQWT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935176-ST25R3916-AQW T Series: ST25R Operating Temperature Range: -40°C ~ 125°C Features: RFID Reader/Transponder IC - FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18366-1, 497-18366-2, 497-18366-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935176-ST25R3916-AQW T Series: ST25R Operating Temperature Range: -40°C ~ 125°C Features: RFID Reader/Transponder IC - FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18366-1, 497-18366-2, 497-18366-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3916-AQWT - 935176-ST25R3916-AQWT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25R3916-AQWT
935176-ST25R3916-AQWT
RFID, RF Access, Monitoring ICs - ST25R3916-AQWT 935176-ST25R3916-AQWT
Manufacturer: STMicroelectronics Win Source Part Number: 935176-ST25R3916-AQW T Series: ST25R Operating Temperature Range: -40°C ~ 125°C Features: RFID Reader/Transponder IC - FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18366-1, 497-18366-2, 497-18366-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935176-ST25R3916-AQWT
Series: ST25R
Operating Temperature Range: -40°C ~ 125°C
Features: RFID Reader/Transponder IC - FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST25
Categories: RF/IF and RFID
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18366-1, 497-18366-2, 497-18366-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 935176-ST25R3916-AQWT
Product Name RFID, RF Access, Monitoring ICs - ST25R3916-AQWT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 2264467 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details