RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.6V ~ 5.5V 32-UFQFN Exposed Pad
HIGH PERFORMANCE NFC UNIVERSAL D
HIGH PERFORMANCE NFC UNIVERSAL D
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25R3916-AQET | ST25R3916-AQET | ST25R3916-AQET |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader/Transponder | |
| Interface | I²C, SPI | ||
| Features | RoHS | ||
| Supply Voltage | Other; 2.6V ~ 5.5V | Other; 2.6V ~ 5.5V |