STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3916-AQET

Description
HIGH PERFORMANCE NFC UNIVERSAL D
Request a Quote Datasheet
Description
HIGH PERFORMANCE NFC UNIVERSAL D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-ST25R3916-AQETTR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25R3916-AQETTR-ND
RFID, RF Access, Monitoring ICs 497-ST25R3916-AQETTR-ND
HIGH PERFORMANCE NFC UNIVERSAL D

HIGH PERFORMANCE NFC UNIVERSAL D

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25R3916-AQETDKR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25R3916-AQETDKR-ND
RFID, RF Access, Monitoring ICs 497-ST25R3916-AQETDKR-ND
HIGH PERFORMANCE NFC UNIVERSAL D

HIGH PERFORMANCE NFC UNIVERSAL D

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25R3916-AQETCT-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25R3916-AQETCT-ND
RFID, RF Access, Monitoring ICs 497-ST25R3916-AQETCT-ND
HIGH PERFORMANCE NFC UNIVERSAL D

HIGH PERFORMANCE NFC UNIVERSAL D

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - 1373317-ST25R3916-AQET - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1373317-ST25R3916-AQET
RF and Wireless - RFID, RF Access, Monitoring ICs 1373317-ST25R3916-AQET
Win Source Part Number: 1373317-ST25R3916-AQ ET Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 42 pct. Type: RFID Reader/Transponder MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: ST25R Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.6V ~ 5.5V Interface: I²C, SPI Standards: FeliCa, ISO 14443, ISO 15693, MIFARE, NFC

Win Source Part Number: 1373317-ST25R3916-AQET
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: RFID Reader/Transponder
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: ST25R
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Base Product Number: ST25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.6V ~ 5.5V
Interface: I²C, SPI
Standards: FeliCa, ISO 14443, ISO 15693, MIFARE, NFC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RFID Chips RFID Chips
Product Number 497-ST25R3916-AQETTR-ND 1373317-ST25R3916-AQET
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products