STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25R3915-AQFT

Description
Win Source Part Number: 974666-ST25R3915-AQF T Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Automotive, AEC-Q100, ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443 Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17182-2,497-1718 2-1,497-17182-ND,-49 7-17182-1,-497-17182 -2,497-17182,497-171 82-6,-497-17182-6 Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 974666-ST25R3915-AQF T Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Automotive, AEC-Q100, ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443 Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17182-2,497-1718 2-1,497-17182-ND,-49 7-17182-1,-497-17182 -2,497-17182,497-171 82-6,-497-17182-6 Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 974666-ST25R3915-AQFT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
974666-ST25R3915-AQFT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 974666-ST25R3915-AQFT
Win Source Part Number: 974666-ST25R3915-AQF T Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Automotive, AEC-Q100, ST25R Type: RFID Reader Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: ISO 14443 Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17182-2,497-1718 2-1,497-17182-ND,-49 7-17182-1,-497-17182 -2,497-17182,497-171 82-6,-497-17182-6 Base Product Number: ST25

Win Source Part Number: 974666-ST25R3915-AQFT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: Automotive, AEC-Q100, ST25R
Type: RFID Reader
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: ISO 14443
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17182-2,497-17182-1,497-17182-ND,-497-17182-1,-497-17182-2,497-17182,497-17182-6,-497-17182-6
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 974666-ST25R3915-AQFT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details