RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
NFC / HF RFID READER IC FOR AUTO
NFC / HF RFID READER IC FOR AUTO
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25R3914-AQWT | ST25R3914-AQWT | ST25R3914-AQWT |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader | |
| Interface | SPI | ||
| Features | RoHS | ||
| Supply Voltage | Other; 2.4V ~ 5.5V | Other; 2.4V ~ 5.5V |