STMicroelectronics RFID, RF Access, Monitoring ICs ST25R3912-BQFM

Description
IC RFID READER 13.56MHZ 32QFN
Description
IC RFID READER 13.56MHZ 32QFN

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3912-BQFM - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25R3912-BQFM
RFID, RF Access, Monitoring ICs ST25R3912-BQFM
IC RFID READER 13.56MHZ 32QFN

IC RFID READER 13.56MHZ 32QFN

Supplier's Site
RFID, RF Access, Monitoring ICs - ST25R3912-BQFM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3912-BQFM
RFID, RF Access, Monitoring ICs ST25R3912-BQFM
RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25R3912-BQFM ST25R3912-BQFM
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
CC2540T SimpleLink High Temperature Bluetooth Smart Wireless MCU - CC2540TF256RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
4 suppliers
RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details