STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25R3912-AQFT

Description
Win Source Part Number: 1235527-ST25R3912-AQ FT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235527-ST25R3912-AQ FT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235527-ST25R3912-AQFT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235527-ST25R3912-AQFT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235527-ST25R3912-AQFT
Win Source Part Number: 1235527-ST25R3912-AQ FT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25R Type: RFID Reader Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Voltage - Supply: 2.4V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25

Win Source Part Number: 1235527-ST25R3912-AQFT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25R
Type: RFID Reader
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: SPI
Standards: FeliCa, ISO 14443, MIFARE, NFC
Voltage - Supply: 2.4V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235527-ST25R3912-AQFT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details