STMicroelectronics, Inc. RF ICs ST25R3911B-AQFT

Description
ST25R3911B-AQFT, RF Transceivers
Request a Quote
Description
ST25R3911B-AQFT, RF Transceivers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1962004 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1962004
RF ICs 1962004
ST25R3911B-AQFT, RF Transceivers

ST25R3911B-AQFT, RF Transceivers

Supplier's Site
RF ICs - 1962005P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1962005P
RF ICs 1962005P
ST25R3911B-AQFT, RF Transceivers

ST25R3911B-AQFT, RF Transceivers

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 1962004 1962005P
Product Name RF ICs RF ICs
Package Type Qfn QFN
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-3MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details