STMicroelectronics, Inc. Hard To Find - ST25R3911-BQFT ST25R3911-BQFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 712334-ST25R3911-BQF T Packaging: Tape and Reel Type: RFID Reader Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): TRF7964ARHBR; MFRC53101T/0FE; CR14-MQTP/1GE; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 712334-ST25R3911-BQF T Packaging: Tape and Reel Type: RFID Reader Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): TRF7964ARHBR; MFRC53101T/0FE; CR14-MQTP/1GE; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ST25R3911-BQFT - 712334-ST25R3911-BQFT - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ST25R3911-BQFT
712334-ST25R3911-BQFT
Hard To Find - ST25R3911-BQFT 712334-ST25R3911-BQFT
Manufacturer: STMicroelectronics Win Source Part Number: 712334-ST25R3911-BQF T Packaging: Tape and Reel Type: RFID Reader Frequency: 13.56MHz Interface: SPI Standards: FeliCa, ISO 14443, MIFARE, NFC Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): TRF7964ARHBR; MFRC53101T/0FE; CR14-MQTP/1GE; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 712334-ST25R3911-BQFT
Packaging: Tape and Reel
Type: RFID Reader
Frequency: 13.56MHz
Interface: SPI
Standards: FeliCa, ISO 14443, MIFARE, NFC
Categories: RF/IF and RFID
Supplier Device Package: 32-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): TRF7964ARHBR; MFRC53101T/0FE; CR14-MQTP/1GE;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 712334-ST25R3911-BQFT
Product Name Hard To Find - ST25R3911-BQFT
Frequency 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details