STMicroelectronics RFID, RF Access, Monitoring ICs - ST25R3910-BQFT ST25R3910-BQFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 768819-ST25R3910-BQF T Packaging: Reel package Type: RFID Reader Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: SPI Standards: ISO 14443, NFC Family Name: ST25R3910 Categories: RF/IF and RFID Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ST25R3913-AQFT; ST25R3912-AQFT; ST25R3911B-AQFT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 768819-ST25R3910-BQF T Packaging: Reel package Type: RFID Reader Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: SPI Standards: ISO 14443, NFC Family Name: ST25R3910 Categories: RF/IF and RFID Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ST25R3913-AQFT; ST25R3912-AQFT; ST25R3911B-AQFT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25R3910-BQFT - 768819-ST25R3910-BQFT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25R3910-BQFT
768819-ST25R3910-BQFT
RFID, RF Access, Monitoring ICs - ST25R3910-BQFT 768819-ST25R3910-BQFT
Manufacturer: STMicroelectronics Win Source Part Number: 768819-ST25R3910-BQF T Packaging: Reel package Type: RFID Reader Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: SPI Standards: ISO 14443, NFC Family Name: ST25R3910 Categories: RF/IF and RFID Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ST25R3913-AQFT; ST25R3912-AQFT; ST25R3911B-AQFT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 768819-ST25R3910-BQFT
Packaging: Reel package
Type: RFID Reader
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 13.56MHz
Operating Supply Voltage: 2.4 V ~ 3.6 V
Interface: SPI
Standards: ISO 14443, NFC
Family Name: ST25R3910
Categories: RF/IF and RFID
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): ST25R3913-AQFT; ST25R3912-AQFT; ST25R3911B-AQFT;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 768819-ST25R3910-BQFT
Product Name RFID, RF Access, Monitoring ICs - ST25R3910-BQFT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers