STMicroelectronics, Inc. RF ICs ST25R100-CMET

Description
NFC/RFID Tags & Transponders
Request a Quote
Description
NFC/RFID Tags & Transponders
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 215036 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
215036
RF ICs 215036
NFC/RFID Tags & Transponders

NFC/RFID Tags & Transponders

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 215036
Product Name RF ICs
Package Type UFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA - ZTM2-24SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details