STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV64KC-JF8D3

Description
DYNAMIC NFC/RFID TAG IC WITH 64-
Datasheet
Description
DYNAMIC NFC/RFID TAG IC WITH 64-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV64KC-JF8D3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV64KC-JF8D3
RFID, RF Access, Monitoring ICs ST25DV64KC-JF8D3
DYNAMIC NFC/RFID TAG IC WITH 64-

DYNAMIC NFC/RFID TAG IC WITH 64-

Supplier's Site Datasheet
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25DV64KC-JF8D3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV64KC-JF8D3
DYNAMIC NFC/RFID TAG IC WITH 64-

DYNAMIC NFC/RFID TAG IC WITH 64-

Supplier's Site
RFID, RF Access, Monitoring ICs - ST25DV64KC-JF8D3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV64KC-JF8D3
RFID, RF Access, Monitoring ICs ST25DV64KC-JF8D3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ST25DV64KC-JF8D3 ST25DV64KC-JF8D3 ST25DV64KC-JF8D3
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 12-UFDFN Exposed Pad 12-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L15-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54LS155FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details