STMicroelectronics, Inc. RF ICs ST25DV64KC-JF6D3

Description
ST ST25DV64KC-JF6D3
Request a Quote
Description
ST ST25DV64KC-JF6D3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2496735 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2496735
RF ICs 2496735
ST ST25DV64KC-JF6D3

ST ST25DV64KC-JF6D3

Supplier's Site
RF ICs - 2496736P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2496736P
RF ICs 2496736P
ST ST25DV64KC-JF6D3

ST ST25DV64KC-JF6D3

Supplier's Site
RF ICs - 2496736 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2496736
RF ICs 2496736
ST ST25DV64KC-JF6D3

ST ST25DV64KC-JF6D3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2496735
Product Name RF ICs
Package Type UFDFPN
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details