STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV64KC-IE6C3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV64KC-IE6C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV64KC-IE6C3
RFID, RF Access, Monitoring ICs ST25DV64KC-IE6C3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25DV64KC-IE6C3
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55531 - CYW55531 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details