Manufacturer: STMicroelectronics
Category: RF/IF and RFID- RFID, RF Access, Monitoring ICs
Series: ST25D
Type: RFID Transponder
Voltage - Supply: 1.8V ~ 5.5V
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: 12-UFDFN Exposed Pad
Base Product Number: ST25
Product Status: Active
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
RFID, READ/WRITE, 13.567MHZ, UFDFPN-12 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RFID Chips | RFID Chips | RFID Chips |
| Product Number | 497-19638-1-ND | 54AH7089 | |
| Product Name | RF/IF and RFID- RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | Rfid, Read/write, 13.567Mhz, Ufdfpn-12 Rohs Compliant Stmicroelectronics |
| Frequency | 1.36E7 Hz |