STMicroelectronics, Inc. RF ICs ST25DV64K-IER6T3

Description
ST ST25DV64K-IER6T3
Request a Quote
Description
ST ST25DV64K-IER6T3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2333029 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333029
RF ICs 2333029
ST ST25DV64K-IER6T3

ST ST25DV64K-IER6T3

Supplier's Site
RF ICs - 2333030P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333030P
RF ICs 2333030P
ST ST25DV64K-IER6T3

ST ST25DV64K-IER6T3

Supplier's Site
RF ICs - 2333030 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333030
RF ICs 2333030
ST ST25DV64K-IER6T3

ST ST25DV64K-IER6T3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2333029
Product Name RF ICs
Package Type TSSOP-8
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-42 - kTB Solutions
Specs
Frequency Range 18000 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details