STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV64K-IER6S3

Description
IC RFID TRANSP 13.56MHZ 8SO
Datasheet
Description
IC RFID TRANSP 13.56MHZ 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV64K-IER6S3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV64K-IER6S3
RFID, RF Access, Monitoring ICs ST25DV64K-IER6S3
IC RFID TRANSP 13.56MHZ 8SO

IC RFID TRANSP 13.56MHZ 8SO

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ST25DV64K-IER6S3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV64K-IER6S3
RFID, RF Access, Monitoring ICs ST25DV64K-IER6S3
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25DV64K-IER6S3 ST25DV64K-IER6S3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
CC2545 2.4GHz RF Value Line SoC with 32kB flash, 31 GPIO, I2C, SPI and UART - CC2545RGZR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4735-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers