STMicroelectronics, Inc. RFID, RF Access, Monitoring ICs ST25DV16KC-IE6S3

Description
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-ST25DV16KC-IE6S3DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV16KC-IE6S3DKR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV16KC-IE6S3DKR-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV16KC-IE6S3TR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV16KC-IE6S3TR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV16KC-IE6S3TR-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV16KC-IE6S3CT-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV16KC-IE6S3CT-ND
RFID, RF Access, Monitoring ICs 497-ST25DV16KC-IE6S3CT-ND
"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF and Wireless -RFID, RF Access, Monitoring ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RFID, RF Access, Monitoring ICs
RF and Wireless -RFID, RF Access, Monitoring ICs
Manufacturer: STMicroelectronics Category: RF and Wireless -RFID, RF Access, Monitoring ICs Package: Tape & Reel (TR) Cut Tape (CT) Type: RFID Transponder Frequency: 13.56MHz Interface: I²C Voltage - Supply: 1.8V ~ 5.5V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width)

Manufacturer: STMicroelectronics
Category: RF and Wireless -RFID, RF Access, Monitoring ICs
Package: Tape & Reel (TR) Cut Tape (CT)
Type: RFID Transponder
Frequency: 13.56MHz
Interface: I²C
Voltage - Supply: 1.8V ~ 5.5V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RFID Chips RFID Chips
Product Number 497-ST25DV16KC-IE6S3DKR-ND
Product Name RFID, RF Access, Monitoring ICs RF and Wireless -RFID, RF Access, Monitoring ICs
Frequency 1.36E7 Hz 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details