STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV16K-JFR6D3

Description
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV16K-JFR6D3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV16K-JFR6D3
RFID, RF Access, Monitoring ICs ST25DV16K-JFR6D3
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - ST25DV16K-JFR6D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25DV16K-JFR6D3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV16K-JFR6D3
IC RFID TRANSP 13.56MHZ 12UFDFPN

IC RFID TRANSP 13.56MHZ 12UFDFPN

Supplier's Site
RFID, RF Access, Monitoring ICs - ST25DV16K-JFR6D3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV16K-JFR6D3
RFID, RF Access, Monitoring ICs ST25DV16K-JFR6D3
IC RFID TRANSP 13.56MHZ 12UFDFPN

IC RFID TRANSP 13.56MHZ 12UFDFPN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ST25DV16K-JFR6D3 ST25DV16K-JFR6D3 ST25DV16K-JFR6D3
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - 863-SI47901A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54LS156J/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details