STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV16K-IER6S3

Description
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV16K-IER6S3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV16K-IER6S3
RFID, RF Access, Monitoring ICs ST25DV16K-IER6S3
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25DV16K-IER6S3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV16K-IER6S3
RFID, RF Access, Monitoring ICs ST25DV16K-IER6S3
IC RFID TRANSP 13.56MHZ 8SO

IC RFID TRANSP 13.56MHZ 8SO

Supplier's Site Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - ST25DV16K-IER6S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25DV16K-IER6S3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV16K-IER6S3
IC RFID TRANSP 13.56MHZ 8SO

IC RFID TRANSP 13.56MHZ 8SO

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ST25DV16K-IER6S3 ST25DV16K-IER6S3 ST25DV16K-IER6S3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - SI4755-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details