STMicroelectronics, Inc. RFID, RF Access, Monitoring ICs ST25DV04KC-JF8D3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Request a Quote Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-JF8D3TR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-JF8D3TR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-JF8D3TR-ND
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-JF8D3DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-JF8D3DKR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-JF8D3DKR-ND
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-JF8D3CT-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-JF8D3CT-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-JF8D3CT-ND
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - 1373324-ST25DV04KC-JF8D3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1373324-ST25DV04KC-JF8D3
RF and Wireless - RFID, RF Access, Monitoring ICs 1373324-ST25DV04KC-JF8D3
Win Source Part Number: 1373324-ST25DV04KC-J F8D3 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 45 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 12-UFDFN Exposed Pad Supplier Device Package: 12-UFDFPN (3x3) Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Interface: I²C Standards: ISO 15693, NFC

Win Source Part Number: 1373324-ST25DV04KC-JF8D3
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: RFID Transponder
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 12-UFDFN Exposed Pad
Supplier Device Package: 12-UFDFPN (3x3)
Base Product Number: ST25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Interface: I²C
Standards: ISO 15693, NFC

Buy Now Datasheet
Rfid, Read/write, 13.567Mhz, Ufdfpn-12 Rohs Compliant Stmicroelectronics - 32AK8337 - Newark, An Avnet Company
Chicago, IL, United States
Rfid, Read/write, 13.567Mhz, Ufdfpn-12 Rohs Compliant Stmicroelectronics
32AK8337
Rfid, Read/write, 13.567Mhz, Ufdfpn-12 Rohs Compliant Stmicroelectronics 32AK8337
RFID, READ/WRITE, 13.567MHZ, UFDFPN-12 ROHS COMPLIANT: YES

RFID, READ/WRITE, 13.567MHZ, UFDFPN-12 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category RFID Chips RFID Chips RFID Chips
Product Number 497-ST25DV04KC-JF8D3TR-ND 1373324-ST25DV04KC-JF8D3 32AK8337
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs Rfid, Read/write, 13.567Mhz, Ufdfpn-12 Rohs Compliant Stmicroelectronics
Frequency 1.36E7 Hz 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details