STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV04KC-JF8D3

Description
DYNAMIC NFC/RFID TAG IC WITH 4-K
Datasheet
Description
DYNAMIC NFC/RFID TAG IC WITH 4-K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV04KC-JF8D3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV04KC-JF8D3
RFID, RF Access, Monitoring ICs ST25DV04KC-JF8D3
DYNAMIC NFC/RFID TAG IC WITH 4-K

DYNAMIC NFC/RFID TAG IC WITH 4-K

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ST25DV04KC-JF8D3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV04KC-JF8D3
RFID, RF Access, Monitoring ICs ST25DV04KC-JF8D3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad

Buy Now Datasheet
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25DV04KC-JF8D3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV04KC-JF8D3
DYNAMIC NFC/RFID TAG IC WITH 4-K

DYNAMIC NFC/RFID TAG IC WITH 4-K

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ST25DV04KC-JF8D3 ST25DV04KC-JF8D3 ST25DV04KC-JF8D3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 12-UFDFN Exposed Pad 12-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF and Wireless - RFID, RF Access, Monitoring ICs - TPIC84134TPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF52810-QFAA-E-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4734-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details