STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV04KC-IE8S3

Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV04KC-IE8S3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV04KC-IE8S3
RFID, RF Access, Monitoring ICs ST25DV04KC-IE8S3
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25DV04KC-IE8S3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV04KC-IE8S3
RFID, RF Access, Monitoring ICs ST25DV04KC-IE8S3
DYNAMIC NFC/RFID TAG IC WITH 4-K

DYNAMIC NFC/RFID TAG IC WITH 4-K

Supplier's Site Datasheet
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25DV04KC-IE8S3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV04KC-IE8S3
DYNAMIC NFC/RFID TAG IC WITH 4-K

DYNAMIC NFC/RFID TAG IC WITH 4-K

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ST25DV04KC-IE8S3 ST25DV04KC-IE8S3 ST25DV04KC-IE8S3
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4734-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details