STMicroelectronics, Inc. RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV04KC-IE8C3

Description
Win Source Part Number: 1373318-ST25DV04KC-I E8C3 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 53 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Interface: I²C Standards: ISO 15693, NFC
Request a Quote Datasheet
Description
Win Source Part Number: 1373318-ST25DV04KC-I E8C3 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 53 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Interface: I²C Standards: ISO 15693, NFC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - 1373318-ST25DV04KC-IE8C3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
1373318-ST25DV04KC-IE8C3
RF and Wireless - RFID, RF Access, Monitoring ICs 1373318-ST25DV04KC-IE8C3
Win Source Part Number: 1373318-ST25DV04KC-I E8C3 Category: RF and Wireless - RFID, RF Access, Monitoring ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 53 pct. Type: RFID Transponder MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 13.56MHz Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Base Product Number: ST25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Interface: I²C Standards: ISO 15693, NFC

Win Source Part Number: 1373318-ST25DV04KC-IE8C3
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 53 pct.
Type: RFID Transponder
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UFDFPN (2x3)
Base Product Number: ST25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Interface: I²C
Standards: ISO 15693, NFC

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-IE8C3DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-IE8C3DKR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-IE8C3DKR-ND
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-IE8C3CT-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-IE8C3CT-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-IE8C3CT-ND
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-ST25DV04KC-IE8C3TR-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-ST25DV04KC-IE8C3TR-ND
RFID, RF Access, Monitoring ICs 497-ST25DV04KC-IE8C3TR-ND
RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now Datasheet
Rfid, Read/write, 13.567Mhz, Ufdfpn-8 Rohs Compliant Stmicroelectronics - 32AK8333 - Newark, An Avnet Company
Chicago, IL, United States
Rfid, Read/write, 13.567Mhz, Ufdfpn-8 Rohs Compliant Stmicroelectronics
32AK8333
Rfid, Read/write, 13.567Mhz, Ufdfpn-8 Rohs Compliant Stmicroelectronics 32AK8333
RFID, READ/WRITE, 13.567MHZ, UFDFPN-8 ROHS COMPLIANT: YES

RFID, READ/WRITE, 13.567MHZ, UFDFPN-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category RFID Chips RFID Chips RFID Chips
Product Number 1373318-ST25DV04KC-IE8C3 497-ST25DV04KC-IE8C3DKR-ND 32AK8333
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs Rfid, Read/write, 13.567Mhz, Ufdfpn-8 Rohs Compliant Stmicroelectronics
Frequency 1.36E7 Hz 1.36E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products