RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
IC RFID TRANSP 13.56MHZ 12UFDFPN
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25DV04K-JFR8D3 | ST25DV04K-JFR8D3 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Transponder |
| Interface | I²C | |
| Features | RoHS | |
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V |