STMicroelectronics, Inc. RF ICs ST25DV04K-JFR6D3

Description
ST ST25DV04K-JFR6D3
Request a Quote
Description
ST ST25DV04K-JFR6D3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2333028 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333028
RF ICs 2333028
ST ST25DV04K-JFR6D3

ST ST25DV04K-JFR6D3

Supplier's Site
RF ICs - 2333028P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333028P
RF ICs 2333028P
ST ST25DV04K-JFR6D3

ST ST25DV04K-JFR6D3

Supplier's Site
RF ICs - 2333027 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2333027
RF ICs 2333027
ST ST25DV04K-JFR6D3

ST ST25DV04K-JFR6D3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2333028
Product Name RF ICs
Package Type UFDFPN-12
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details