STMicroelectronics RFID, RF Access, Monitoring ICs - ST25DV04K-IER8C3 ST25DV04K-IER8C3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935174-ST25DV04K-IER 8C3 Series: ST25D Operating Temperature Range: -40°C ~ 125°C (TA) Features: RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ST25DV04K-IER8C3-ND, 497-19302-1, 497-19302-2, 497-19302-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935174-ST25DV04K-IER 8C3 Series: ST25D Operating Temperature Range: -40°C ~ 125°C (TA) Features: RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ST25DV04K-IER8C3-ND, 497-19302-1, 497-19302-2, 497-19302-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV04K-IER8C3 - 935174-ST25DV04K-IER8C3 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST25DV04K-IER8C3
935174-ST25DV04K-IER8C3
RFID, RF Access, Monitoring ICs - ST25DV04K-IER8C3 935174-ST25DV04K-IER8C3
Manufacturer: STMicroelectronics Win Source Part Number: 935174-ST25DV04K-IER 8C3 Series: ST25D Operating Temperature Range: -40°C ~ 125°C (TA) Features: RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ST25 Categories: RF/IF and RFID Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ST25DV04K-IER8C3-ND, 497-19302-1, 497-19302-2, 497-19302-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935174-ST25DV04K-IER8C3
Series: ST25D
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST25
Categories: RF/IF and RFID
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ST25DV04K-IER8C3-ND, 497-19302-1, 497-19302-2, 497-19302-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 935174-ST25DV04K-IER8C3
Product Name RFID, RF Access, Monitoring ICs - ST25DV04K-IER8C3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details