STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25DV02K-W2R8T3

Description
Win Source Part Number: 1235542-ST25DV02K-W2 R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235542-ST25DV02K-W2 R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235542-ST25DV02K-W2R8T3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235542-ST25DV02K-W2R8T3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235542-ST25DV02K-W2R8T3
Win Source Part Number: 1235542-ST25DV02K-W2 R8T3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: ST25

Win Source Part Number: 1235542-ST25DV02K-W2R8T3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: NFC-PWM
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: PWM
Standards: ISO 15693, NFC
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235542-ST25DV02K-W2R8T3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details