Voltage Level Translator Bidirectional 1 Circuit 8 Channel 13Mbps 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 13Mbps 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 13Mbps 20-TSSOP
8-Bit Level Translator Dual Supply TSSOP
8-Bit Level Translator Dual Supply TSSOP
8-Bit Level Translator Dual Supply TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 13Mbps 20-TSSOP
LEVEL TRANSLATOR, 8BIT, TSSOP-20; No. of Inputs:8Inputs; Output Current:-; Propagation Delay:100ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
IC TRANSLATOR BIDIR 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 497-3730-1-ND | 8805389 | 8805389P | ST2378ETTR | 18AC7782 | ST2378ETTR | ST2378ETTR | ST2378ETTR |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Translators, Level Shifters | Level Translator, 8Bit, Tssop-20; No. Of Inputs Stmicroelectronics | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Tssop | SSOP; TSSOP; TSSOP | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | 20-TSSOP (0.173", 4.40mm Width) | ||
| Output Type | Open Drain | Open drain, totem pole | Open Drain; Open Drain, Totem Pole | Open Drain; Open Drain | Open Drain | |||
| Features | Auto-direction Sensing | RoHS | RoHS | RoHS | Auto-direction Sensing | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |