STMicroelectronics, Inc. 15kV 5 V Interface Transceiver IC ST232EBTR

Description
15kV ESD-protected 5 V RS-232 transceiver Product overview: ST232EBTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 5 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232EBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15kV ESD-protected 5 V RS-232 transceiver Product overview: ST232EBTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 5 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232EBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 5 V Interface Transceiver IC
710-ST232EBTR
15kV 5 V Interface Transceiver IC 710-ST232EBTR
15kV ESD-protected 5 V RS-232 transceiver Product overview: ST232EBTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 5 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232EBTR can be used for catalog matching and distributor lookup.

15kV ESD-protected 5 V RS-232 transceiver Product overview: ST232EBTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 5 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232EBTR can be used for catalog matching and distributor lookup.

Supplier's Site
Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics - 07AH7148 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics
07AH7148
Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics 07AH7148
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Logic_Interfaces_Supervisors Stmicroelectronics - 57P2788 - Newark, An Avnet Company
Chicago, IL, United States
Logic_Interfaces_Supervisors Stmicroelectronics
57P2788
Logic_Interfaces_Supervisors Stmicroelectronics 57P2788
LOGIC_INTERFACES_SUP ERVISORS

LOGIC_INTERFACES_SUPERVISORS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ST232EBTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST232EBTR
Drivers, Receivers, Transceivers ST232EBTR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ST232EBTR
RS-232 Interface IC ST232EBTR
RS-232 Interface IC 5V 2Driver/2Receiver

RS-232 Interface IC 5V 2Driver/2Receiver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ST232EBTR 07AH7148 57P2788 ST232EBTR ST232EBTR
Product Name 15kV 5 V Interface Transceiver IC Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics Logic_Interfaces_Supervisors Stmicroelectronics Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Data Rate 400 kbps 230 kbps 400 to ? kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Interface Transceiver IC - 722-SI2400-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers