15kV ESD-protected 5 V RS-232 transceiver Product overview: ST232EBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 5 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232EBDR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 030984-ST232EBDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Family Name: ST232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): HIN202ECBN-T; HIN232ACBNZ; HIN202ECBNZ; HIN232EIBN-T;
Introduction Date: April 11, 2000
ECCN: EAR99
Country of Origin: China , Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
RS-232 Transceiver 2TR 2T 2R 5V
RS-232 Transceiver 2TR 2T 2R 5V
RS-232 Transceiver 2TR 2T 2R 5V
IC TRANSCEIVER FULL 2/2 16SO
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
RS-232 Interface IC 5V 2Driver/2Receiver
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST232EBDR | 030984-ST232EBDR | 1686396 | 6864894P | ST232EBDR | 07AH7147 | 57P2787 | ST232EBDR |
| Product Name | 15kV 5 V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ST232EBDR | Line Interface ICs | Line Interface ICs | Drivers, Receivers, Transceivers | Rs232 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | RS-232 Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Data Rate | 400 kbps | 230 kbps | 230 kbps | 400 to ? kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOP | 16-SO | Sop | SOIC; 16-SOIC (0.154", 3.90mm Width) | SO-16 |