STMicroelectronics, Inc. Line Interface ICs ST232CDR

Description
RS-232 Drivers/Receivers 2TR 2T 2R 5V
Request a Quote Datasheet
Description
RS-232 Drivers/Receivers 2TR 2T 2R 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 6864958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6864958P
Line Interface ICs 6864958P
RS-232 Drivers/Receivers 2TR 2T 2R 5V

RS-232 Drivers/Receivers 2TR 2T 2R 5V

Supplier's Site
Line Interface ICs - 9209032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9209032
Line Interface ICs 9209032
RS-232 Drivers/Receivers 2TR 2T 2R 5V

RS-232 Drivers/Receivers 2TR 2T 2R 5V

Supplier's Site
Line Interface ICs - 6864958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6864958
Line Interface ICs 6864958
RS-232 Drivers/Receivers 2TR 2T 2R 5V

RS-232 Drivers/Receivers 2TR 2T 2R 5V

Supplier's Site
Singapore, Singapore
Dual 5V Interface Transceiver IC
710-ST232CDR
Dual 5V Interface Transceiver IC 710-ST232CDR
RS-232 Bus Transceiver, Dual Tx/Rx, 5V, 220Kbps, SOP Product overview: ST232CDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232CDR can be used for catalog matching and distributor lookup.

RS-232 Bus Transceiver, Dual Tx/Rx, 5V, 220Kbps, SOP Product overview: ST232CDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232CDR can be used for catalog matching and distributor lookup.

Supplier's Site
Ic, Rs-232 Transceiver, 5.5V, Soic-16; Device Type Stmicroelectronics - 57P2783 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Transceiver, 5.5V, Soic-16; Device Type Stmicroelectronics
57P2783
Ic, Rs-232 Transceiver, 5.5V, Soic-16; Device Type Stmicroelectronics 57P2783
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Driver/receiver, Rs232, 5V, 16Soic; Device Type Stmicroelectronics - 95M7251 - Newark, An Avnet Company
Chicago, IL, United States
Driver/receiver, Rs232, 5V, 16Soic; Device Type Stmicroelectronics
95M7251
Driver/receiver, Rs232, 5V, 16Soic; Device Type Stmicroelectronics 95M7251
DRIVER/RECEIVER, RS232, 5V, 16SOIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

DRIVER/RECEIVER, RS232, 5V, 16SOIC; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - ST232CDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST232CDR
Drivers, Receivers, Transceivers ST232CDR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ST232CDR
RS-232 Interface IC ST232CDR
RS-232 Interface IC 5V 2Driver/2Receiver

RS-232 Interface IC 5V 2Driver/2Receiver

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - ST232CDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
ST232CDR
Communication Interface Chip/UART/485/232 >> RS232 ICs ST232CDR
220Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

220Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6864958P 9209032 710-ST232CDR 57P2783 95M7251 ST232CDR ST232CDR ST232CDR
Product Name Line Interface ICs Line Interface ICs Dual 5V Interface Transceiver IC Ic, Rs-232 Transceiver, 5.5V, Soic-16; Device Type Stmicroelectronics Driver/receiver, Rs232, 5V, 16Soic; Device Type Stmicroelectronics Drivers, Receivers, Transceivers RS-232 Interface IC Communication Interface Chip/UART/485/232 >> RS232 ICs
Technology RS232 RS232 RS232; RS232 RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Transceiver Line / Bus Driver; Receiver; Transceiver; Line Transceiver Transceiver Receiver Transceiver; Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 2 #
Package Type Sop SOP SOIC; 16-SOIC (0.154", 3.90mm Width) SO-16 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HCT540D,652 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details