STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ST232ABDR ST232ABDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 141753-ST232ABDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 141753-ST232ABDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST232ABDR - 141753-ST232ABDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST232ABDR
141753-ST232ABDR
Interface - Interface - Drivers, Receivers, Transceivers - ST232ABDR 141753-ST232ABDR
Manufacturer: STMicroelectronics Win Source Part Number: 141753-ST232ABDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 141753-ST232ABDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 400kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 5V Interface Transceiver IC
710-ST232ABDR
SMD 5V Interface Transceiver IC 710-ST232ABDR
RS-232 Transceiver, 5V, 400Kbps, 2 Tx/2 Rx, SO, Surface Mount Product overview: ST232ABDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232ABDR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 5V, 400Kbps, 2 Tx/2 Rx, SO, Surface Mount Product overview: ST232ABDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST232ABDR can be used for catalog matching and distributor lookup.

Supplier's Site
Rs232 Transceiver, 400Kbps, Soic-16; Device Type Stmicroelectronics - 51AC9625 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 400Kbps, Soic-16; Device Type Stmicroelectronics
51AC9625
Rs232 Transceiver, 400Kbps, Soic-16; Device Type Stmicroelectronics 51AC9625
RS232 TRANSCEIVER, 400KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

RS232 TRANSCEIVER, 400KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ST232ABDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST232ABDR
Drivers, Receivers, Transceivers ST232ABDR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 141753-ST232ABDR 710-ST232ABDR 51AC9625 ST232ABDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST232ABDR SMD 5V Interface Transceiver IC Rs232 Transceiver, 400Kbps, Soic-16; Device Type Stmicroelectronics Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V Other; 4.5V ~ 5.5V
Data Rate 400 kbps 400 kbps 400 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-SO SO SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100182DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 54LS610JD/B - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Interface Transceiver IC - 702-SI3210M-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers